Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0301P-T1-AT N0301P-T1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1229142-N0301P-T1-AT Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1229142-N0301P-T1-AT Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0301P-T1-AT - 1229142-N0301P-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0301P-T1-AT
1229142-N0301P-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0301P-T1-AT 1229142-N0301P-T1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 1229142-N0301P-T1-AT Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1229142-N0301P-T1-AT
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1229142-N0301P-T1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0301P-T1-AT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7769L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0035 ohms
Package Type MG-WDSON-11
View Details
7 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details