RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 14-SOIC
RF TRANS 5 NPN 12V 8GHZ 14SOIC Product overview: HFA3046B from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3046B can be used for catalog matching and distributor lookup.
RF TRANS 5 NPN 12V 8GHZ 14SOIC
RF SMALL SIGNAL TRANSISTOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | HFA3046B-ND | 283-HFA3046B | HFA3046B | HFA3046B |
| Product Name | Bipolar RF Transistors | 12V 8GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | 5 NPN; NPN | ||
| Package Type | "14-SOIC (0.154"", 3.90mm Width)" | Tube | 14-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | ||
| VCEO | 12 volts | 12 volts | 12 volts | |
| Noise Figure | 3.5 dB | 3.5 dB |