Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0302P-T1-AT N0302P-T1-AT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1229144-N0302P-T1-AT Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1229144-N0302P-T1-AT Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0302P-T1-AT - 1229144-N0302P-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0302P-T1-AT
1229144-N0302P-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0302P-T1-AT 1229144-N0302P-T1-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 1229144-N0302P-T1-AT Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1229144-N0302P-T1-AT
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET Transistor - 278-N0302P-T1-AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-N0302P-T1-AT
MOSFET Transistor 278-N0302P-T1-AT
TRANSISTOR Product overview: N0302P-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-N0302P-T1-AT can be used for catalog matching and distributor lookup.

TRANSISTOR Product overview: N0302P-T1-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-N0302P-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
N0302P-T1-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs N0302P-T1-AT
TRANSISTOR

TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1229144-N0302P-T1-AT 278-N0302P-T1-AT N0302P-T1-AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0302P-T1-AT MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
55V 20A DPAK MOSFET Transistor - 278-AUIRFR4105ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details