Renesas Electronics Corporation Transistor MM450H

Description
TRANSISTOR 10V. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR 10V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 56264218 - Radwell International
Willingboro, NJ, United States
Transistor
56264218
Transistor 56264218
TRANSISTOR 10V. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR 10V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 56264218
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details