NP34N055 - POWER FIELD-EFFECT TR Product overview: NP34N055SLE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP34N055SLE-E1-A
Power Field-Effect Transistor, 34A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Renesas Electronics America
Win Source Part Number: 1083322-NP34N055SLE-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 34A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 72nC @ 5V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
NP34N055 - POWER FIELD-EFFECT TR
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NP34N055SLE-E1-AY | NP34N055SLE-E1-AY | 1083322-NP34N055SLE-E1-AY | NP34N055SLE-E1-AY |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP34N055SLE-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 1200 milliwatts | 1200 to 88000 milliwatts | ||
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252 | SOT3; TO-252 (DPAK); TO-252 (MP-3ZK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |