DUAL MARKED (5962-9474901MEA)
Manufacturer: Intersil Corporation
Win Source Part Number: 1180161-HFA3127MJ/88
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | HFA3127MJ/883 | 1180161-HFA3127MJ/883 |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - HFA3127MJ/883 |
| Polarity | 5 NPN; NPN | |
| Package Type | 16-CDIP (0.300", 7.62mm) | SOT3 |
| IC(max) | 65 milliamps | |
| VCEO | 12 volts |