RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-QFN (3x3)
RF TRANS 5 NPN 12V 8GHZ 16QFN
RF TRANS 5 NPN 12V 8GHZ 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | HFA3127RZ96-ND | HFA3127RZ96 | HFA3127RZ96 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | 5 NPN; NPN | |
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 12 volts | 12 volts | |
| Output Power | 0.1500 watts | 0.1500 watts |