Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6613ECB ISL6613ECB

Description
Half Bridge Based MOSFET Driver, 3A, PDSO8
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 3A, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6613ECB - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3A, PDSO8

Half Bridge Based MOSFET Driver, 3A, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6613ECB - 127161-ISL6613ECB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6613ECB
127161-ISL6613ECB
PMIC - PMIC - Gate Drivers - ISL6613ECB 127161-ISL6613ECB
Manufacturer: Intersil Win Source Part Number: 127161-ISL6613ECB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 127161-ISL6613ECB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6613ECB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6613ECB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6613ECB
HALF BRIDGE BASED MOSFET DRIVER

HALF BRIDGE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ISL6613ECB 127161-ISL6613ECB ISL6613ECB
Product Name PMIC - PMIC - Gate Drivers - ISL6613ECB Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type SOP8 SOT3; 8-SOIC-EP
Unlock Full Specs
to access all available technical data