HIGH FREQUENCY TRANSISTOR ARRAY
HIGH FREQUENCY TRANSISTOR ARRAY
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | HFA3128B96 | HFA3128B96 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 8 volts | 8 volts |
| Output Power | 0.1500 watts | 0.1500 watts |
| Polarity | 5 PNP; PNP | |
| Package Type | 16-SOIC (0.154", 3.90mm Width) |