Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL6594ACRZ-TR5212 ISL6594ACRZ-TR5212

Description
Half Bridge Based MOSFET Driver, 3A, PDSO10
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 3A, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6594ACRZ-TR5212 - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3A, PDSO10

Half Bridge Based MOSFET Driver, 3A, PDSO10

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL6594ACRZ-TR5212 - 724129-ISL6594ACRZ-TR5212 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL6594ACRZ-TR5212
724129-ISL6594ACRZ-TR5212
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL6594ACRZ-TR5212 724129-ISL6594ACRZ-TR5212
Manufacturer: Intersil Corporation Win Source Part Number: 724129-ISL6594ACRZ-T R5212 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Reference case: QFN Reference Date Code: 0525+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 724129-ISL6594ACRZ-TR5212
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Reference case: QFN
Reference Date Code: 0525+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6594ACRZ-TR5212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6594ACRZ-TR5212
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6594ACRZ-TR5212
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ISL6594ACRZ-TR5212 724129-ISL6594ACRZ-TR5212 ISL6594ACRZ-TR5212
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ISL6594ACRZ-TR5212 Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type SOLCC10
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers