Renesas Electronics Corporation TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - HD1A3M(0)-T1-AZ HD1A3M(0)-T1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920055-HD1A3M(0)-T1- AZ Series: HD1 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 60V 1A - 2W Surface Mount SC-62 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-62 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920055-HD1A3M(0)-T1- AZ Series: HD1 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 60V 1A - 2W Surface Mount SC-62 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-62 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - HD1A3M(0)-T1-AZ - 920055-HD1A3M(0)-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - HD1A3M(0)-T1-AZ
920055-HD1A3M(0)-T1-AZ
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - HD1A3M(0)-T1-AZ 920055-HD1A3M(0)-T1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 920055-HD1A3M(0)-T1- AZ Series: HD1 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 60V 1A - 2W Surface Mount SC-62 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-62 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 920055-HD1A3M(0)-T1-AZ
Series: HD1
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 60V 1A - 2W Surface Mount SC-62
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-62
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
HD1A3M(0)-T1-AZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) HD1A3M(0)-T1-AZ
TRANSISTOR NPN SC62-3

TRANSISTOR NPN SC62-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 920055-HD1A3M(0)-T1-AZ HD1A3M(0)-T1-AZ
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - HD1A3M(0)-T1-AZ Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847AQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45V 0.5A Bipolar Transistor - 276-BC817K-16W H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers