Renesas Electronics Corporation Bipolar RF Transistors HFA3096BZ96

Description
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC
Request a Quote Datasheet
Description
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 20-HFA3096BZ96CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
20-HFA3096BZ96CT-ND
Bipolar RF Transistors 20-HFA3096BZ96CT-ND
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC

RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC

Buy Now Datasheet
Bipolar RF Transistors - 20-HFA3096BZ96DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
20-HFA3096BZ96DKR-ND
Bipolar RF Transistors 20-HFA3096BZ96DKR-ND
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC

RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC

Buy Now Datasheet
Bipolar RF Transistors - 20-HFA3096BZ96TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
20-HFA3096BZ96TR-ND
Bipolar RF Transistors 20-HFA3096BZ96TR-ND
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC

RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HFA3096BZ96 - 775993-HFA3096BZ96 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HFA3096BZ96
775993-HFA3096BZ96
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HFA3096BZ96 775993-HFA3096BZ96
Manufacturer: Intersil Win Source Part Number: 775993-HFA3096BZ96 Operating Temperature Range: 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Power - Max: 150mW Transistor Type: 3 NPN + 2 PNP Frequency - Transition: 8GHz, 5.5GHz Noise Figure (dB Typ @ f): 3.5dB @ 1GHz Family Name: HFA3096 Categories: Discrete Semiconductor Products Manufacturer Package: 16-SOIC Current - Collector (Ic) (Maximum): 65mA Voltage - Collector Emitter Breakdown (Maximum): 12V, 15V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 2V / 20 @ 10mA, 2V Alternative Parts (Cross-Reference): HFA3096B; HFA3096B96; HFA3096BZ; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 775993-HFA3096BZ96
Operating Temperature Range: 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Power - Max: 150mW
Transistor Type: 3 NPN + 2 PNP
Frequency - Transition: 8GHz, 5.5GHz
Noise Figure (dB Typ @ f): 3.5dB @ 1GHz
Family Name: HFA3096
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 65mA
Voltage - Collector Emitter Breakdown (Maximum): 12V, 15V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 2V / 20 @ 10mA, 2V
Alternative Parts (Cross-Reference): HFA3096B; HFA3096B96; HFA3096BZ;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
15V 5.5GHZ Bipolar Transistor
283-HFA3096BZ96
15V 5.5GHZ Bipolar Transistor 283-HFA3096BZ96
RF TRANS 12/15V 5.5GHZ 16SOIC Product overview: HFA3096BZ96 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3096BZ96 can be used for catalog matching and distributor lookup.

RF TRANS 12/15V 5.5GHZ 16SOIC Product overview: HFA3096BZ96 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3096BZ96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - HFA3096BZ96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
HFA3096BZ96
Discrete Semiconductor Products - Transistors - Bipolar (BJT) HFA3096BZ96
RF TRANS 12/15V 5.5GHZ 16SOIC

RF TRANS 12/15V 5.5GHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 20-HFA3096BZ96CT-ND 775993-HFA3096BZ96 283-HFA3096BZ96 HFA3096BZ96
Product Name Bipolar RF Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - HFA3096BZ96 15V 5.5GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP
Package Type "16-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Power Gain 40 dB
Noise Figure 3.5 dB 3.5 dB
Operating Frequency 8000 to 5500 MHz 8000 to 5500 MHz
Unlock Full Specs
to access all available technical data