HS54095TZ-E - N-CHANNEL POWER MO Product overview: HS54095TZ-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HS54095TZ-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1043968-HS54095TZ-E
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 Short Body
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 200mA (Ta)
Max Gate Charge: 4.8nC @ 10V
Max Input Capacitance: 66pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 16.5 Ohm @ 100mA, 10V
Alternative Parts (Cross-Reference): STQ1HNK60R-AP; MDZ1N60UMH; SW C 1N60A; HS54095TZ-E;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
HS54095TZ-E - N-CHANNEL POWER MO
MOSFET N-CH 600V 0.2A TO-92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-HS54095TZ-E | 1043968-HS54095TZ-E | HS54095TZ-E | 668-HS54095TZ-E | HS54095TZ-E |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HS54095TZ-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 600V 0.2A TO-92 | MOSFET |
| PD | 750 milliwatts | 750 milliwatts | 750 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Tape & Reel (TR) | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | |
| Polarity | N-Channel; N-Channel |