MOSFET N-CH 200V 17A 8WPAK Product overview: HAT2287WP-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2287WP-EL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1178742-HAT2287WP-EL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-WPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 94mOhm at 8.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 26nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V
N-Channel 200V 17A (Ta) 30W (Tc) Surface Mount 8-WPAK (3)
MOSFET MOSFET WPAK - Lead Free
MOSFET N-CH 200V 17A 8WPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-HAT2287WP-EL-E | 1178742-HAT2287WP-EL-E | HAT2287WP-EL-E-ND | HAT2287WP-EL-E | HAT2287WP-EL-E |
| Product Name | 200V 17A MOSFET Transistor | FETs - Single - HAT2287WP-EL-E | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 30000 milliwatts | 30000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3 | 8-PowerWDFN | 1200 pF @ 25 V | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) |