RF TRANS 2 PNP 9V 7GHZ SOT23-6 Product overview: HFA3135IH96 from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 7GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 7GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3135IH96 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 068052-HFA3135IH96
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 7GHz
Transistor Polarity: 2 PNP (Dual)
Noise Figure (dB Typ @ f): 5.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 26mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 15 @ 10mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Transistor 2 PNP (Dual) 9V 26mA 7GHz Surface Mount 6-SOT
RF TRANS 2 PNP 9V 7GHZ SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-HFA3135IH96 | 068052-HFA3135IH96 | HFA3135IH96-ND | HFA3135IH96 |
| Product Name | 9V 7GHZ SOT23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - HFA3135IH96 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 9 volts | 9 volts |