Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6594ACRZ-T ISL6594ACRZ-T

Description
Half Bridge Based MOSFET Driver, 3A, PDSO10
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 3A, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6594ACRZ-T - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3A, PDSO10

Half Bridge Based MOSFET Driver, 3A, PDSO10

Supplier's Site Datasheet
 - ISL6594ACRZ-T - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3A, PDSO10

Half Bridge Based MOSFET Driver, 3A, PDSO10

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6594ACRZ-T - 018027-ISL6594ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6594ACRZ-T
018027-ISL6594ACRZ-T
PMIC - PMIC - Gate Drivers - ISL6594ACRZ-T 018027-ISL6594ACRZ-T
Manufacturer: Intersil Win Source Part Number: 018027-ISL6594ACRZ-T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 018027-ISL6594ACRZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6594ACRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6594ACRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6594ACRZ-T
HALF BRIDGE BASED MOSFET DRIVER

HALF BRIDGE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ISL6594ACRZ-T 018027-ISL6594ACRZ-T ISL6594ACRZ-T
Product Name PMIC - PMIC - Gate Drivers - ISL6594ACRZ-T Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type SOLCC10 SOT3; 10-DFN (3x3)
Unlock Full Specs
to access all available technical data