Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6209CB ISL6209CB

Description
Buffer/Inverter Based MOSFET Driver, 2A, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 2A, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6209CB - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 2A, PDSO8

Buffer/Inverter Based MOSFET Driver, 2A, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6209CB - 120084-ISL6209CB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6209CB
120084-ISL6209CB
PMIC - PMIC - Gate Drivers - ISL6209CB 120084-ISL6209CB
Manufacturer: Intersil Win Source Part Number: 120084-ISL6209CB Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.8V, 3.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 120084-ISL6209CB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.8V, 3.1V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6209CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6209CB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6209CB
HALF BRIDGE BASED MOSFET DRIVER

HALF BRIDGE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ISL6209CB 120084-ISL6209CB ISL6209CB
Product Name PMIC - PMIC - Gate Drivers - ISL6209CB Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type SOP8 SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A TO220 MOSFET Transistor - 278-AUIRF3805 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details