Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF NE68018-T1-A

Description
Win Source Part Number: 1002882-NE68018-T1-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 10V Current - Collector (Ic) (Max): 35mA Gain: 10.2dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 6V Frequency - Transition: 10GHz Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Package / Case: SC-82A, SOT-343 Supplier Device Package: SOT-343 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Renesas Other Names: 3923-NE68018-T1-ATR, NE68018-T1-A-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1002882-NE68018-T1-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 10V Current - Collector (Ic) (Max): 35mA Gain: 10.2dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 6V Frequency - Transition: 10GHz Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Package / Case: SC-82A, SOT-343 Supplier Device Package: SOT-343 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Renesas Other Names: 3923-NE68018-T1-ATR, NE68018-T1-A-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1002882-NE68018-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1002882-NE68018-T1-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1002882-NE68018-T1-A
Win Source Part Number: 1002882-NE68018-T1-A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 10V Current - Collector (Ic) (Max): 35mA Gain: 10.2dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 6V Frequency - Transition: 10GHz Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Package / Case: SC-82A, SOT-343 Supplier Device Package: SOT-343 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Renesas Other Names: 3923-NE68018-T1-ATR, NE68018-T1-A-ND Product Status: Obsolete

Win Source Part Number: 1002882-NE68018-T1-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 10V
Current - Collector (Ic) (Max): 35mA
Gain: 10.2dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 10mA, 6V
Frequency - Transition: 10GHz
Noise Figure (dB Typ @ f): 1.8dB @ 2GHz
Package / Case: SC-82A, SOT-343
Supplier Device Package: SOT-343
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Renesas
Other Names: 3923-NE68018-T1-ATR,NE68018-T1-A-ND
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1002882-NE68018-T1-A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Polarity NPN
Package Type SOT3
TJ 150 C (302 F)
Power Gain 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details