Renesas Electronics Corporation Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on... | |
| The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2%... | |
| The ISL21090 is a ultra low noise, high DC accuracy precision voltage reference with wide input voltage range. The ISL21090 uses the new Intersil Advanced Bipolar technology to achieve sub... | |
| The ISL21440 is a micropower, FGA reference, and comparator on a single chip. Drawing less than 6.5µA supply current across the full operating temperature range, the ISL21440 operates from a... | |
| The ISL24833 is an 18-channel, 10-bit Isup2/supC programmable reference voltage generator for TFT-LCDs with dual bank outputs. It also provides an Isup2/supC programmable, 1-channel, 8-bit VsubCOM/sub calibrator with VsubCOM/sub amplifier... | |
| The ISL60002 FGA voltage references are very high precision analog voltage references fabricated in Intersil's proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low 350nA... | |
| The ISL60002 FGA voltage references are very high precision analog voltage references fabricated using the Renesas proprietary Floating Gate Analog (FGA) technology and feature low supply voltage operation at ultra-low... | |
| The X60003 FGA™ voltage references is a very high precision analog voltage reference fabricated in Intersil’s proprietary Floating Gate Analog technology, which achieves superior levels of performance when compared to... |