Renesas Electronics Corporation Datasheets for Light Sensor Chips
Light sensor chips convert light into electrical signals which are then conditioned to produce a desired electrical output. They are sometimes called light-to-frequency chips, light-to-voltage chips, or ambient light sensors.
Light Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| The ISL29011 is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device provides not only ambient light... | |
| The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This... | |
| The ISL29021 is an integrated proximity and infrared sensor with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). This device provides infrared sensing to allow proximity estimation featured... | |
| The ISL29027 is an integrated infrared light-to-digital converter with a built-in IR LED driver and Isup2/supC Interface (SMBus Compatible). The flexible interrupt scheme is designed for minimal microcontroller utilization.brbr For... | |
| The ISL29030A is an integrated ambient and infrared light-to-digital converter with a built-in IR LED driver and I2C Interface (SMBus Compatible). This device uses two independent ADCs for... | |
| The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an... | |
| The ISL29125 is a low power, high sensitivity, RED, GREEN and BLUE color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an... |