RF Transistor 5 NPN 12V 65mA 8GHz 150mW Surface Mount 16-SOIC
IC TRANS ARRAY NPN 16-SOIC
RF SMALL SIGNAL TRANSISTOR
RF TRANS 5 NPN 12V 8GHZ 16SOIC
RF SMALL SIGNAL TRANSISTOR
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | HFA3127B96-ND | 391-HFA3127B96 | HFA3127B96 | HFA3127B96 |
| Product Name | Bipolar RF Transistors | IC TRANS ARRAY NPN 16-SOIC | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | 5 NPN; NPN | |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154", 3.90mm Width) | ||
| Transistor Technology / Material | SILICON | |||
| IC(max) | 65 milliamps | |||
| VCEO | 12 volts | 12 volts |