Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6594ACB

Description
Half Bridge Based MOSFET Driver, 3A, PDSO8
Request a Quote Datasheet
Description
Half Bridge Based MOSFET Driver, 3A, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6594ACB - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3A, PDSO8

Half Bridge Based MOSFET Driver, 3A, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - ISL6594ACB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
ISL6594ACB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers ISL6594ACB
HALF BRIDGE BASED MOSFET DRIVER

HALF BRIDGE BASED MOSFET DRIVER

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ISL6594ACB ISL6594ACB
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package Type SOP8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details