ULTRA HIGH FREQUENCY TRANSISTOR
RF TRANS NPN/PNP 5.5GHZ 16SOIC
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC
| ODG (Origin Data Global) | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | HFA3096B96 | HFA3096B96 | HFA3096B96-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | 3 NPN + 2 PNP; NPN; PNP | 3 NPN + 2 PNP; NPN; PNP | NPN; PNP |
| Package Type | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC (0.154", 3.90mm Width) | "16-SOIC (0.154"", 3.90mm Width)" |
| IC(max) | 65 milliamps | 65 milliamps | |
| VCEO | 8 volts | 12 to 15 volts |