Manufacturer: ON Semiconductor
Win Source Part Number: 929130-NGTB50N60FWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench 600 V 100 A 223 W Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 929130-NGTB50N60FWG |
| Product Name | IGBTs - Single - NGTB50N60FWG |
| TJ | -55 to 150 C (-67 to 302 F) |