IGBT 600V 22A 66W Surface Mount D-Pak
Discrete IGBT without Anti-Parallel Diode
Trans IGBT Chip N-CH 600V 22A 3-Pin(2+Tab) DPAK T/R Product overview: IRG4RC20FTRPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20FTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047331-IRG4RC20FTRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 22A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 66W
Pulsed Collector Current: 44A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 190μJ (on), 920μJ (off)
Turn-on and Turn-off delay time: 26ns/194ns
Testing Conditions: 480V, 12A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
FAST SPEED IGBT
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4RC20FTRPBF-ND | IRG4RC20FTRPBF | 279-IRG4RC20FTRPBF | 1047331-IRG4RC20FTRPBF | IRG4RC20FTRPBF |
| Product Name | Single IGBTs | 600V 22A DPAK IGBT Transistor | IGBTs - Single - IRG4RC20FTRPBF | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |