The NCD57085DR2G is a single-channel isolated IGBT gate driver with current sense, soft turn-off, and fault reporting in a narrow body SOIC-8 package. It provides up to 7 A peak output current, supports input bias voltages from 3.3 V to 20 V, and output bias voltages up to 30 V. It features 2.5 kVrms galvanic isolation, under voltage lockout (UVLO) thresholds, and operates with a wide ambient temperature range of -40°C to 125°C. The device is AEC-Q100 qualified and RoHS compliant. The SOIC-8 narrow body package has dimensions of 4.80 mm to 5.00 mm in length, 3.80 mm to 4.00 mm in width, and 1.35 mm to 1.75 mm in height.
NCD57085 - Isolated Compact IGBT Gate Driver with Current Sense
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NCD57085DR2G |
| Package Type | SOIC-8 |