onsemi Single IGBTs FGH40T65SHD-F155

Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - FGH40T65SHD-F155-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-247-3

Buy Now Datasheet
 - FGH40T65SHD-F155 - Rochester Electronics
Newburyport, MA, United States
IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT

IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT

Supplier's Site Datasheet
650 V 40 A IGBT Transistor - 279-FGH40T65SHD-F155 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650 V 40 A IGBT Transistor
279-FGH40T65SHD-F155
650 V 40 A IGBT Transistor 279-FGH40T65SHD-F155
IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGH40T65SHD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHD-F155 can be used for catalog matching and distributor lookup.

IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGH40T65SHD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHD-F155 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs FGH40T65SHD-F155
IGBT 650V 80A 268W TO-247

IGBT 650V 80A 268W TO-247

Supplier's Site Datasheet
Single IGBTs FGH40T65SHD-F155
IGBT, 80A, 650V, N-CHANNEL, TO-2

IGBT, 80A, 650V, N-CHANNEL, TO-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40T65SHD-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40T65SHD-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH40T65SHD-F155
IGBT 650V 80A 268W TO-247

IGBT 650V 80A 268W TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH40T65SHD-F155
IGBT Transistors FGH40T65SHD-F155
IGBT Transistors FS3TIGBT TO247 40A 650V

IGBT Transistors FS3TIGBT TO247 40A 650V

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40T65SHD-F155-ND FGH40T65SHD-F155 279-FGH40T65SHD-F155 FGH40T65SHD-F155 FGH40T65SHD-F155 FGH40T65SHD-F155
Product Name Single IGBTs 650 V 40 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data