IGBT 600V 22A 66W DPAK Product overview: IRG4RC20FTRLPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A, 66W, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A, 66W, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4RC20FTRLPBF can be used for catalog matching and distributor lookup.
Discrete IGBT without Anti-Parallel Diode
IGBT 600V 22A 66W Surface Mount D-Pak
IGBT 600V 22A 66W DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4RC20FTRLPBF | IRG4RC20FTRLPBF | IRG4RC20FTRLPBFTR-ND | IRG4RC20FTRLPBF |
| Product Name | 600V 22A 66W DPAK IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |