Infineon Technologies AG FP75R17N3E4PB87BPSA1

Description
FP75R17N3E4P - EconoPIM 3 module with Trench Fieldstop IGBT4
Request a Quote
Description
FP75R17N3E4P - EconoPIM 3 module with Trench Fieldstop IGBT4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

EconoPIM™3 module with Trench/Fieldstop IGBT4 and emitter-controlled diode, rated for 1700 V collector-emitter voltage and 75 A nominal collector current, in a standard housing with an isolated baseplate and solder contact technology, containing an integrated NTC temperature sensor. The module supports a maximum junction temperature of 175 °C, has a power dissipation of 555 W, and meets UL 94 V-0 flammability requirements and UL E83335 approval. The case is made of copper with an aluminum oxide insulator, has a thermal resistance of 0.120 K/W for the IGBT and 0.210 K/W for the diode, and dimensions include a 10.0 mm creepage distance between contacts. The module is designed for motor drives and brake chopper applications, with a 3.4 kV RMS isolation voltage rated for 1 minute at 50 Hz.

Datasheet Summary
Powered by GS/AI

EconoPIM™3 module with Trench/Fieldstop IGBT4 and emitter-controlled diode, rated for 1700 V collector-emitter voltage and 75 A nominal collector current, in a standard housing with an isolated baseplate and solder contact technology, containing an integrated NTC temperature sensor. The module supports a maximum junction temperature of 175 °C, has a power dissipation of 555 W, and meets UL 94 V-0 flammability requirements and UL E83335 approval. The case is made of copper with an aluminum oxide insulator, has a thermal resistance of 0.120 K/W for the IGBT and 0.210 K/W for the diode, and dimensions include a 10.0 mm creepage distance between contacts. The module is designed for motor drives and brake chopper applications, with a 3.4 kV RMS isolation voltage rated for 1 minute at 50 Hz.

Suppliers

Company
Product
Description
Supplier Links
 - FP75R17N3E4PB87BPSA1 - Rochester Electronics
Newburyport, MA, United States
FP75R17N3E4P - EconoPIM 3 module with Trench Fieldstop IGBT4

FP75R17N3E4P - EconoPIM 3 module with Trench Fieldstop IGBT4

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP75R17N3E4PB87BPSA1
Package Type AG-ECONO3B-431
Unlock Full Specs
to access all available technical data