onsemi IGBTs - Single - FGAF40S65AQ FGAF40S65AQ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919096-FGAF40S65AQ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 94 W Through Hole TO-3PF-3 Package: TO-3P-3 Full Pack Package: Tube Mounting: Through Hole Family Name: FGAF40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 30 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FGAF40S65AQ-ND, FGAF40S65AQOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919096-FGAF40S65AQ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 94 W Through Hole TO-3PF-3 Package: TO-3P-3 Full Pack Package: Tube Mounting: Through Hole Family Name: FGAF40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 30 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FGAF40S65AQ-ND, FGAF40S65AQOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - FGAF40S65AQ - 919096-FGAF40S65AQ - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGAF40S65AQ
919096-FGAF40S65AQ
IGBTs - Single - FGAF40S65AQ 919096-FGAF40S65AQ
Manufacturer: ON Semiconductor Win Source Part Number: 919096-FGAF40S65AQ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 94 W Through Hole TO-3PF-3 Package: TO-3P-3 Full Pack Package: Tube Mounting: Through Hole Family Name: FGAF40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 30 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FGAF40S65AQ-ND, FGAF40S65AQOS

Manufacturer: ON Semiconductor
Win Source Part Number: 919096-FGAF40S65AQ
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 80 A 94 W Through Hole TO-3PF-3
Package: TO-3P-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: FGAF40
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FGAF40S65AQ-ND, FGAF40S65AQOS

Buy Now Datasheet
 - FGAF40S65AQ - Rochester Electronics
Newburyport, MA, United States
IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT

IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT

Supplier's Site Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-FGAF40S65AQ
650 V 40 A IGBT Transistor 279-FGAF40S65AQ
IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT, 30-TUBE Product overview: FGAF40S65AQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF40S65AQ can be used for catalog matching and distributor lookup.

IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT, 30-TUBE Product overview: FGAF40S65AQ from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGAF40S65AQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGAF40S65AQOS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGAF40S65AQOS-ND
Single IGBTs FGAF40S65AQOS-ND
IGBT Trench Field Stop 650V 80A 94W Through Hole TO-3PF-3

IGBT Trench Field Stop 650V 80A 94W Through Hole TO-3PF-3

Buy Now Datasheet
IGBTs - 1858956P - RS Components, Ltd.
Corby, Northants, United Kingdom
ON Semiconductor, FGAF40S65AQ

ON Semiconductor, FGAF40S65AQ

Supplier's Site
IGBTs - 1858956 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1858956
IGBTs 1858956
ON Semiconductor, FGAF40S65AQ

ON Semiconductor, FGAF40S65AQ

Supplier's Site
IGBTs - 1857999 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1857999
IGBTs 1857999
ON Semiconductor, FGAF40S65AQ

ON Semiconductor, FGAF40S65AQ

Supplier's Site
Single IGBTs - FGAF40S65AQ - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGAF40S65AQ
Single IGBTs FGAF40S65AQ
650V 40A FS4 SA IGBT

650V 40A FS4 SA IGBT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGAF40S65AQ
IGBT Transistors FGAF40S65AQ
IGBT Transistors 650V 40A FS4 SA IGBT

IGBT Transistors 650V 40A FS4 SA IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGAF40S65AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGAF40S65AQ
Discrete Semiconductor Products - Transistors - IGBTs FGAF40S65AQ
650V 40A FS4 SA IGBT

650V 40A FS4 SA IGBT

Supplier's Site
Igbt, 650V, 80A, 175Deg C, 94W, To-3Pf; Dc Collector Current Onsemi - 84AC6681 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 175Deg C, 94W, To-3Pf; Dc Collector Current Onsemi
84AC6681
Igbt, 650V, 80A, 175Deg C, 94W, To-3Pf; Dc Collector Current Onsemi 84AC6681
IGBT, 650V, 80A, 175DEG C, 94W, TO-3PF; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:94W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PF; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 80A, 175DEG C, 94W, TO-3PF; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:94W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PF; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 919096-FGAF40S65AQ FGAF40S65AQ 279-FGAF40S65AQ FGAF40S65AQOS-ND 1858956P 1858956 FGAF40S65AQ FGAF40S65AQ FGAF40S65AQ 84AC6681
Product Name IGBTs - Single - FGAF40S65AQ 650 V 40 A IGBT Transistor Single IGBTs IGBTs IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 80A, 175Deg C, 94W, To-3Pf; Dc Collector Current Onsemi
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; SOT3; TO-3PF-3 TO-3; TO-3PF-3L TO-3; TO-3P-3 Full Pack TO-3PF To-3pf TO-3; TO-3P-3 Full Pack TO-3
Features IGBT Trench Field Stop 650 V 80 A 94 W Through Hole TO-3PF-3
Packing Method Tube; Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data