The NCD5703C is a high-current IGBT gate driver in an 8-pin SOIC package, designed for use in solar inverters, motor control, and uninterruptible power supplies. It features separate high and low driver outputs (VOH and VOL) for enhanced control, a 5.0 V reference output with 20 mA sourcing capability, desaturation protection with programmable blanking delay, accurate under-voltage lockout (UVLO) with 1.0 V hysteresis, and active fault output. The device supports a wide bias voltage range up to 20 V, provides ±7.2 A peak sink and ±7.0 A peak source current at the IGBT Miller plateau, and includes propagation delay matching within ±25 ns. It is Pb-free, halogen-free, RoHS compliant, and meets AEC-Q100 automotive qualification standards.
IGBT Gate Drivers, High-Current, Stand-Alone, Non-inverting
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NCD5703CDR2G |
| Package Type | SOIC-8 |