Rochester Electronics Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO14 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO16 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, 4A, PDSO8 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, 5.5A, PDSO24 | |
| Buffer or Inverter Based IGBT/MOSFET Driver, PDSO8 | |
| Buffer or Inverter Based IGBT/MOSFET Driver | |
| CHIP IGBT 14 | |
| Discrete IGBT without Anti-Parallel Diode | |
| Half Bridge Based IGBT/MOSFET Driver, 0.5A, PDSO16 | |
| Half Bridge Based IGBT/MOSFET Driver, 5.5A, PDSO16 | |
| Half Bridge Based IGBT/MOSFET Driver, 5A, PDSO5 | |
| Half Bridge Based IGBT/MOSFET Driver, 5A, PDSO6 | |
| Half Bridge Based IGBT/MOSFET Driver, PDSO8 | |
| Half Bridge Based IGBT/MOSFET Driver | |
| High Speed IGBT in NPT-technology | |
| IGBT 20A, 350V, N-CHANNEL | |
| IGBT 430V, 200A | |
| IGBT 430V, 40A for Plasma TV | |
| IGBT 630V, 40A for Plasma TV | |
| IGBT Active Filter Power IC | |
| IGBT D2PAK 350V 20A | |
| IGBT D2PAK 350V SPECIAL | |
| IGBT D2PAK SP 400V TR | |
| IGBT T0220 SPCL 400V | |
| IGBT VDD 0.3 TO 7.5V | |
| IGBT with Diode | |
| N Channel IGBT High Speed Power Switching | |
| SGB15N120 - Discrete IGBT without Anti-Parallel Diode | |
| SGW30N60 - Discrete IGBT without Anti-Parallel Diode | |
| SGW50N60 - Discrete IGBT without Anti-Parallel Diode | |
| SI8281CD - Automotive Isolated SiC and IGBT driver with integrated dc-dc | |
| SI8282BD - Automotive Isolated SiC and IGBT driver with integrated dc-dc | |
| SI8282CC - Automotive Isolated SiC and IGBT driver with integrated dc-dc | |
| SI8283BC - Isolated SiC and IGBT driver with feature-rich integrated dc-dc | |
| SI8284BC - Isolated SiC and IGBT driver with feature-rich integrated dc-dc | |
| SI8284CC - Automotive Isolated SiC and IGBT driver with feature-rich integrated dc-dc | |
| SI8285BC - Automotive Isolated SiC and IGBT driver with feature-rich integrated dc-dc | |
| SI8285BD - Automotive Isolated SiC and IGBT driver with split output and Miller clamp | |
| SI8285CC - Automotive Isolated SiC and IGBT driver with split output and Miller clamp | |
| SI8285DC - Automotive Isolated SiC and IGBT driver with feature-rich integrated dc-dc | |
| SI8285EC - Automotive Isolated SiC and IGBT driver with split output and Miller clamp | |
| SI8286BC - Automotive Isolated SiC and IGBT driver in WB SOIC16 | |
| SI8286BD - Automotive Isolated SiC and IGBT driver in WB SOIC16 | |
| SI8286CD - Automotive Isolated SiC and IGBT driver in WB SOIC16 | |
| SI8286DD - Automotive Isolated SiC and IGBT driver in WB SOIC16 | |
| SI8286ED - Automotive Isolated SiC and IGBT driver in WB SOIC16 | |
| SKW15N60 - Discrete IGBT with Anti-Parallel Diode | |
| SNCV5700DR2G - Gate Driver IGBT 2 Driver High-Side or Low-Side 16-SOIC Reel | |
| SNXH600M100H4Q1S1G -IGBT Module | |
| TDB6HK180N16RR - LOW POWER ECONO IGBT Module | |
| Trans IGBT Chip N-CH 380V 15A 4-Pin(3+Tab) D2PAK Rail |
| << Prev |