onsemi Single IGBTs FGA40T65SHD

Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 488-FGA40T65SHD-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-FGA40T65SHD
650 V 40 A IGBT Transistor 279-FGA40T65SHD
IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA40T65SHD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65SHD can be used for catalog matching and distributor lookup.

IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA40T65SHD from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65SHD can be used for catalog matching and distributor lookup.

Supplier's Site
 - FGA40T65SHD - Rochester Electronics
Newburyport, MA, United States
IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT

IGBT, 650 V, 40 A Field Stop Trench 650 V, 40 A Field Stop Trench IGBT

Supplier's Site Datasheet
Single IGBTs - FGA40T65SHD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGA40T65SHD
Single IGBTs FGA40T65SHD
IGBT TRENCH/FS 650V 80A TO3PN

IGBT TRENCH/FS 650V 80A TO3PN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGA40T65SHD
IGBT Transistors FGA40T65SHD
IGBT Transistors FS3TIGBT TO3PN 40A 650V

IGBT Transistors FS3TIGBT TO3PN 40A 650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA40T65SHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA40T65SHD
Discrete Semiconductor Products - Transistors - IGBTs FGA40T65SHD
IGBT TRENCH/FS 650V 80A TO3PN

IGBT TRENCH/FS 650V 80A TO3PN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 488-FGA40T65SHD-ND 279-FGA40T65SHD FGA40T65SHD FGA40T65SHD FGA40T65SHD FGA40T65SHD
Product Name Single IGBTs 650 V 40 A IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data