onsemi Single IGBTs FGH60T65SHD-F155

Description
IGBT, 650 V, 60 A Field Stop Trench
Request a Quote Datasheet
Description
IGBT, 650 V, 60 A Field Stop Trench
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGH60T65SHD-F155 - Rochester Electronics
Newburyport, MA, United States
IGBT, 650 V, 60 A Field Stop Trench

IGBT, 650 V, 60 A Field Stop Trench

Supplier's Site Datasheet
Single IGBTs - FGH60T65SHD-F155-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 120A 349W Through Hole TO-247-3

IGBT Trench Field Stop 650V 120A 349W Through Hole TO-247-3

Buy Now Datasheet
650 V 60 A IGBT Transistor - 279-FGH60T65SHD-F155 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650 V 60 A IGBT Transistor
279-FGH60T65SHD-F155
650 V 60 A IGBT Transistor 279-FGH60T65SHD-F155
IGBTs IGBT, 650 V, 60 A Field Stop Trench Product overview: FGH60T65SHD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60T65SHD-F155 can be used for catalog matching and distributor lookup.

IGBTs IGBT, 650 V, 60 A Field Stop Trench Product overview: FGH60T65SHD-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH60T65SHD-F155 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs FGH60T65SHD-F155
IGBT TRENCH/FS 650V 120A TO247

IGBT TRENCH/FS 650V 120A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH60T65SHD-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH60T65SHD-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH60T65SHD-F155
IGBT TRENCH/FS 650V 120A TO247

IGBT TRENCH/FS 650V 120A TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH60T65SHD-F155
IGBT Transistors FGH60T65SHD-F155
IGBT Transistors FS3TIGBT TO247 60A 650V

IGBT Transistors FS3TIGBT TO247 60A 650V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH60T65SHD-F155 FGH60T65SHD-F155-ND 279-FGH60T65SHD-F155 FGH60T65SHD-F155 FGH60T65SHD-F155 FGH60T65SHD-F155
Product Name Single IGBTs 650 V 60 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-247; TO-247 3L TO-247; TO-247-3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data