Manufacturer: Renesas Electronics America
Win Source Part Number: 932065-RJP30H1DPD-A0
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 932065-RJP30H1DPD-A0#Q2 |
| Product Name | IGBTs - Single - RJP30H1DPD-A0#Q2 |
| Package Type | SOT3 |