Infineon Technologies AG Single IGBTs IRG4PSH71KDPBF

Description
Discrete IGBT with Anti-Parallel Diode
Request a Quote Datasheet
Description
Discrete IGBT with Anti-Parallel Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRG4PSH71KDPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Single IGBTs - IRG4PSH71KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PSH71KDPBF-ND
Single IGBTs IRG4PSH71KDPBF-ND
IGBT 1200V 78A 350W Through Hole SUPER-247™ (TO-274AA)

IGBT 1200V 78A 350W Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
IGBTs - Single - IRG4PSH71KDPBF - 016640-IRG4PSH71KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PSH71KDPBF
016640-IRG4PSH71KDPBF
IGBTs - Single - IRG4PSH71KDPBF 016640-IRG4PSH71KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 016640-IRG4PSH71KDPB F Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 107ns Input Type: Standard Gate Charge: 410nC Family Name: IRG4PSH71KD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Maximum Current Collector: 78A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 350W Pulsed Collector Current: 156A Collector-emitter saturation voltage(Max): 3.9V @ 15V, 42A Total Switching Energy(Ets): 5.68mJ (on), 3.23mJ (off) Turn-on and Turn-off delay time: 67ns/230ns Testing Conditions: 800V, 42A, 5 Ohm, 15V Alternative Parts (Cross-Reference): STGWA40N120KD; STGWA30N120KD; STGWA40H120DF2; STGWA40S120DF3; Introduction Date: September 20, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 016640-IRG4PSH71KDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 107ns
Input Type: Standard
Gate Charge: 410nC
Family Name: IRG4PSH71KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Maximum Current Collector: 78A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 350W
Pulsed Collector Current: 156A
Collector-emitter saturation voltage(Max): 3.9V @ 15V, 42A
Total Switching Energy(Ets): 5.68mJ (on), 3.23mJ (off)
Turn-on and Turn-off delay time: 67ns/230ns
Testing Conditions: 800V, 42A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): STGWA40N120KD; STGWA30N120KD; STGWA40H120DF2; STGWA40S120DF3;
Introduction Date: September 20, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 78A 1200V IGBT Transistor
279-IRG4PSH71KDPBF
N-Channel 78A 1200V IGBT Transistor 279-IRG4PSH71KDPBF
Insulated Gate Bipolar Transistor, 78A I(C), 1200V V(BR)CES, N-Channel, TO-274AA, LEAD FREE, SUPER-247, 3 PIN Product overview: IRG4PSH71KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 78A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 78A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSH71KDPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 78A I(C), 1200V V(BR)CES, N-Channel, TO-274AA, LEAD FREE, SUPER-247, 3 PIN Product overview: IRG4PSH71KDPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 78A, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 78A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PSH71KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PSH71KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PSH71KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PSH71KDPBF
IRG4PSH71 - DISCRETE IGBT WITH A

IRG4PSH71 - DISCRETE IGBT WITH A

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PSH71KDPBF
IGBT Transistors IRG4PSH71KDPBF
IGBT Transistors 1200V UltraFast 4-20kHz

IGBT Transistors 1200V UltraFast 4-20kHz

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PSH71KDPBF IRG4PSH71KDPBF-ND 016640-IRG4PSH71KDPBF 279-IRG4PSH71KDPBF IRG4PSH71KDPBF IRG4PSH71KDPBF
Product Name Single IGBTs IGBTs - Single - IRG4PSH71KDPBF N-Channel 78A 1200V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type SUPER247 TO-274AA SOT3; SUPER-247 (TO-274AA)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - FGI3040G2 - 871764-FGI3040G2 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
IGBT Module - 4460656 - Radwell International
Infineon Technologies AG
View Details
3 suppliers
Hard To Find - 2MBI800U4G-120 - 1123628-2MBI800U4G-120 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers