The NCV5703D is an automotive-grade, high-current IGBT gate driver in an 8-pin SOIC package, designed for solar inverters, motor control, and uninterruptible power supplies. It features a 4 A source and 6 A sink output current, active desaturation protection, under-voltage lockout with 13.5 V turn-on and 12.5 V turn-off thresholds, and an enable input for external output control. The device operates from a 0 to 20 V supply range, supports -40°C to 125°C ambient temperature, and complies with AEC-Q100 automotive qualification standards. It is Pb-free, halogen-free, and RoHS compliant.
NCV5703 - IGBT Gate Drivers, High-Current, Stand-Alone
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NCV5703DDR2G |
| Package Type | SOIC-8 |