onsemi Single IGBTs FGA40S65SH

Description
IGBT, 650 V, 40 A Field Stop Trench
Request a Quote Datasheet
Description
IGBT, 650 V, 40 A Field Stop Trench
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGA40S65SH - Rochester Electronics
Newburyport, MA, United States
IGBT, 650 V, 40 A Field Stop Trench

IGBT, 650 V, 40 A Field Stop Trench

Supplier's Site Datasheet
Single IGBTs - FGA40S65SH-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA40S65SH-ND
Single IGBTs FGA40S65SH-ND
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA40S65SH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA40S65SH
Discrete Semiconductor Products - Transistors - IGBTs FGA40S65SH
IGBT TRENCH/FS 650V 80A TO3PN

IGBT TRENCH/FS 650V 80A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGA40S65SH
IGBT Transistors FGA40S65SH
IGBT Transistors 650V 40A Field Stop Trench IGBT

IGBT Transistors 650V 40A Field Stop Trench IGBT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGA40S65SH FGA40S65SH-ND FGA40S65SH FGA40S65SH
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-3; TO-3P-3L TO-3; TO-3P-3, SC-65-3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGPS4070D0 - 912290-AUIRGPS4070D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO274-3-903
Features IGBT Trench 600 V 240 A 750 W Through Hole PG-TO274-3-903
View Details
IGBT - 192352315 - Radwell International
Fuji Electric Corp. of America
View Details