The NCD57255 is a dual-channel isolated IGBT/MOSFET gate driver in a narrow body SOIC-16 package, designed for applications such as EV chargers, motor control, and solar inverters. It provides 2.5 kV rms isolation between input and each output, with 1.5 kV rms isolation between output channels, and supports input logic levels from 3.3 V to 20 V. The device offers peak output current of ±3.5 A, programmable dead time via an external resistor on the DT pin, and integrated gate clamping during short circuits. It includes disable, ANB, and UVLO features for safe operation and is AEC-Q100 qualified with RoHS compliance.
NCD57252 - Isolated Dual-Channel IGBT Gate Driver Dual-Channel Iso IGBT Gate Driver in SOIC-16 Narrow
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NCD57255DR2G |
| Package Type | SOIC-16 |