The IR21364STRPBF is a three-phase bridge driver IC with six independent high- and low-side output channels for driving MOSFETs or IGBTs in inverter applications, designed for bootstrap operation up to 600 V. It is packaged in a 28-lead SOIC with dimensions of 11.90-12.10 mm in length, 3.90-4.10 mm in width, and 1.50-1.60 mm in height. The device supports a gate drive supply range of 11.5 V to 20 V, features matched propagation delays of 500 ns (turn-on) and 530 ns (turn-off), and delivers output source and sink currents of 200 mA and 350 mA (typical). It includes over-current shutdown, undervoltage lockout, and externally programmable fault clearing via an RC network. The part is RoHS compliant and meets industrial qualification standards including MSL3 for moisture sensitivity, JEDEC Class 2 for human body model ESD, and IEC 60286-3 for metallization resistance to soldering heat.
Buffer or Inverter Based IGBT/MOSFET Driver, PDSO28
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IR21364STRPBF |
| Package Type | SOIC28W |