The FGH75T65SQD is a 650 V, 75 A field stop trench IGBT in a TO-247-3LD package, designed for solar inverters, UPS, welders, telecom, energy storage systems, and PFC applications. It features a maximum junction temperature of 175°C, a typical collector-emitter saturation voltage of 1.6 V at 75 A and 15 V gate-emitter voltage, and a positive temperature coefficient for parallel operation. The device has a thermal resistance from junction to case of 0.4 °C/W for the IGBT and is RoHS compliant. It meets AEC-Q200 automotive qualification standards.
FGH75T65SQD - IGBT, Field Stop, Trench, 75A 650V
| Rochester Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGH75T65SQD-F155-01 |
| Package Type | TO-247; TO-247-3 |