High Speed IGBT, 270V, 50A
HIGH SPEED IGBT, 270V, 50A Product overview: RJP2557DPK-E from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 270V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJP2557DPK-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 295414-RJP2557DPK-E
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
HIGH SPEED IGBT, 270V, 50A
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJP2557DPK-E | 279-RJP2557DPK-E | 295414-RJP2557DPK-E | RJP2557DPK-E |
| Product Name | 270V 50A IGBT Transistor | IGBTs - Single - RJP2557DPK-E | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-3; TO-3P | Bulk |