IGBT Trench 1200V 70A 320W Through Hole TO-247
IGBT 1200V 70A
IGBT TRENCH 1200V 70A TO247
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH1CV7DPQ-E0#T2-ND | RJH1CV7DPQ-E0#T2 | RJH1CV7DPQ-E0#T2 | RJH1CV7DPQ-E0#T2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| TJ | 150 C (302 F) |