Discrete IGBT with Anti-Parallel Diode
Manufacturer: Infineon Technologies
Win Source Part Number: 921517-IRGB4630DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 47 A 206 W Through Hole TO-220AC
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: IRGB4630
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 47A TO220AC Product overview: IRGB4630DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4630DPBF can be used for catalog matching and distributor lookup.
IGBT 600V 47A 206W Through Hole TO-220AC
IGBT Transistors 600V TRENCH IGBT ULTRAFAST
IGBT 600V 47A TO220AC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGB4630DPBF | 921517-IRGB4630DPBF | 279-IRGB4630DPBF | IRGB4630DPBF-ND | IRGB4630DPBF | IRGB4630DPBF |
| Product Name | IGBTs - Single - IRGB4630DPBF | 600V 47A IGBT Transistor | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | TO-220; TO-220COPAK | TO-220; SOT3; TO-220AC | Tube | TO-220; TO-220-3 |