Infineon Technologies AG Single IGBTs IGD06N60TATMA1

Description
IGBT Trench Field Stop 600V 12A 88W Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 12A 88W Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IGD06N60TATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 12A 88W Surface Mount PG-TO252-3-11

IGBT Trench Field Stop 600V 12A 88W Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single IGBTs - IGD06N60TATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 12A 88W Surface Mount PG-TO252-3-11

IGBT Trench Field Stop 600V 12A 88W Surface Mount PG-TO252-3-11

Buy Now Datasheet
IGBTs - Single - IGD06N60TATMA1 - 776689-IGD06N60TATMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGD06N60TATMA1
776689-IGD06N60TATMA1
IGBTs - Single - IGD06N60TATMA1 776689-IGD06N60TATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776689-IGD06N60TATMA 1 Series: TrenchStop Packaging: Reel package Operating Temperature Range: -40°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 88W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 18A Switching Energy: 200μJ Input Type: Standard Gate Charge: 42nC Td (on/off) @ 25°C: 9ns/130ns Test Condition: 400V, 6A, 23 Ohm, 15V Family Name: IGD06N60T Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO252-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.05V @ 15V, 6A Alternative Parts (Cross-Reference): IHD06N60RABUMA1; STGD6NC60HD; STGD8NC60KD; STGD7NB60S; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776689-IGD06N60TATMA1
Series: TrenchStop
Packaging: Reel package
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 88W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 18A
Switching Energy: 200μJ
Input Type: Standard
Gate Charge: 42nC
Td (on/off) @ 25°C: 9ns/130ns
Test Condition: 400V, 6A, 23 Ohm, 15V
Family Name: IGD06N60T
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO252-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.05V @ 15V, 6A
Alternative Parts (Cross-Reference): IHD06N60RABUMA1; STGD6NC60HD; STGD8NC60KD; STGD7NB60S;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 12A 88W TO252 IGBT Transistor
279-IGD06N60TATMA1
600V 12A 88W TO252 IGBT Transistor 279-IGD06N60TATMA1
IGBT 600V 12A 88W TO252-3 Product overview: IGD06N60TATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 88W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 88W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGD06N60TATMA1 can be used for catalog matching and distributor lookup.

IGBT 600V 12A 88W TO252-3 Product overview: IGD06N60TATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 88W, TO252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 88W, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGD06N60TATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2266074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon IGD06N60TATMA1

Infineon IGD06N60TATMA1

Supplier's Site
IGBTs - 2266074 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2266074
IGBTs 2266074
Infineon IGD06N60TATMA1

Infineon IGD06N60TATMA1

Supplier's Site
IGBTs - 2266073 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2266073
IGBTs 2266073
Infineon IGD06N60TATMA1

Infineon IGD06N60TATMA1

Supplier's Site
 - IGD06N60TATMA1 - Rochester Electronics
Newburyport, MA, United States
IGD06N60T - Discrete IGBT without Anti-Parallel Diode

IGD06N60T - Discrete IGBT without Anti-Parallel Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGD06N60TATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGD06N60TATMA1
Discrete Semiconductor Products - Transistors - IGBTs IGD06N60TATMA1
IGBT 600V 12A 88W TO252-3

IGBT 600V 12A 88W TO252-3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IGD06N60TATMA1
IGBT Transistors IGD06N60TATMA1
IGBT Transistors Infineon's TRENCHSTOP IGBT technology leads to significant improvement of static as well as dynamic performance of the device due to combination of trench top-cell and filed stop concept. Combination of IGBT with soft recovery Emitter Controlled Diod

IGBT Transistors Infineon's TRENCHSTOP IGBT technology leads to significant improvement of static as well as dynamic performance of the device due to combination of trench top-cell and filed stop concept. Combination of IGBT with soft recovery Emitter Controlled Diod

Buy Now Datasheet
Single IGBTs - IGD06N60TATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IGD06N60TATMA1
Single IGBTs IGD06N60TATMA1
IGBT 600V 12A 88W TO252-3

IGBT 600V 12A 88W TO252-3

Supplier's Site Datasheet
Transistor, Igbt, 600V, 12A, To-252; Dc Collector Current Infineon - 13AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 12A, To-252; Dc Collector Current Infineon
13AC8999
Transistor, Igbt, 600V, 12A, To-252; Dc Collector Current Infineon 13AC8999
TRANSISTOR, IGBT, 600V, 12A, TO-252; DC Collector Current:12A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:88W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

TRANSISTOR, IGBT, 600V, 12A, TO-252; DC Collector Current:12A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:88W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IGD06N60TATMA1TR-ND IGD06N60TATMA1CT-ND 776689-IGD06N60TATMA1 279-IGD06N60TATMA1 2266074P IGD06N60TATMA1 IGD06N60TATMA1 IGD06N60TATMA1 IGD06N60TATMA1 13AC8999
Product Name Single IGBTs Single IGBTs IGBTs - Single - IGD06N60TATMA1 600V 12A 88W TO252 IGBT Transistor IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs Transistor, Igbt, 600V, 12A, To-252; Dc Collector Current Infineon
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252 PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Structure Trench Field Stop Trench Field Stop
Unlock Full Specs
to access all available technical data