Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IRGIB4620DPBF

Description
Win Source Part Number: 1144120-IRGIB4620DPB F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 140 W Reverse Recovery Time (trr): 68 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 32 A Current - Collector Pulsed (Icm): 36 A Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 12A Switching Energy: 185µJ (on), 355µJ (off) Input Type: Standard Gate Charge: 25 nC Td (on/off) @ 25°C: 31ns/83ns Test Condition: 400V, 12A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220 Full Pack Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.29.0095 Mfr: International Rectifier Other Names: INFIRFIRGIB4620DPBF, 2156-IRGIB4620DPBF-I R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1144120-IRGIB4620DPB F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 140 W Reverse Recovery Time (trr): 68 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 32 A Current - Collector Pulsed (Icm): 36 A Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 12A Switching Energy: 185µJ (on), 355µJ (off) Input Type: Standard Gate Charge: 25 nC Td (on/off) @ 25°C: 31ns/83ns Test Condition: 400V, 12A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220 Full Pack Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.29.0095 Mfr: International Rectifier Other Names: INFIRFIRGIB4620DPBF, 2156-IRGIB4620DPBF-I R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1144120-IRGIB4620DPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1144120-IRGIB4620DPBF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1144120-IRGIB4620DPBF
Win Source Part Number: 1144120-IRGIB4620DPB F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 140 W Reverse Recovery Time (trr): 68 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 32 A Current - Collector Pulsed (Icm): 36 A Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 12A Switching Energy: 185µJ (on), 355µJ (off) Input Type: Standard Gate Charge: 25 nC Td (on/off) @ 25°C: 31ns/83ns Test Condition: 400V, 12A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220 Full Pack Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.29.0095 Mfr: International Rectifier Other Names: INFIRFIRGIB4620DPBF, 2156-IRGIB4620DPBF-I R Product Status: Obsolete

Win Source Part Number: 1144120-IRGIB4620DPBF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 140 W
Reverse Recovery Time (trr): 68 ns
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 32 A
Current - Collector Pulsed (Icm): 36 A
Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 12A
Switching Energy: 185µJ (on), 355µJ (off)
Input Type: Standard
Gate Charge: 25 nC
Td (on/off) @ 25°C: 31ns/83ns
Test Condition: 400V, 12A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220 Full Pack
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.29.0095
Mfr: International Rectifier
Other Names: INFIRFIRGIB4620DPBF,2156-IRGIB4620DPBF-IR
Product Status: Obsolete

Buy Now Datasheet
 - IRGIB4620DPBF - Rochester Electronics
Newburyport, MA, United States
Discrete IGBT with Anti-Parallel Diode

Discrete IGBT with Anti-Parallel Diode

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 600 V 32 A 140 W IGBT Transistor
48-IRGIB4620DPBF
Through-Hole 600 V 32 A 140 W IGBT Transistor 48-IRGIB4620DPBF
IGBT WITH RECOVERY DIODE / IGBT NPT 600 V 32 A 140 W Through Hole PG-TO220 Full Pack Product overview: IRGIB4620DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600 V, 32 A, 140 W, TO220. Search-friendly keywords include IGBT Transistor, Unclassified, electronic component, datasheet, replacement part, Through-Hole, 600 V, 32 A, 140 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IRGIB4620DPBF can be used for catalog matching and distributor lookup.

IGBT WITH RECOVERY DIODE / IGBT NPT 600 V 32 A 140 W Through Hole PG-TO220 Full Pack Product overview: IRGIB4620DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600 V, 32 A, 140 W, TO220. Search-friendly keywords include IGBT Transistor, Unclassified, electronic component, datasheet, replacement part, Through-Hole, 600 V, 32 A, 140 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IRGIB4620DPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1144120-IRGIB4620DPBF IRGIB4620DPBF 48-IRGIB4620DPBF
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Through-Hole 600 V 32 A 140 W IGBT Transistor
VCES 600 volts
Unlock Full Specs
to access all available technical data