The IGW50N65F5 is a 650V, 50A IGBT in TRENCHSTOP™ 5 technology designed for high-speed switching in industrial power control applications such as solar converters, uninterruptible power supplies, and welding converters. It is packaged in a PG-TO247-3 case with a maximum junction temperature of 175°C and features a built-in silicon carbide Schottky diode. The device has a collector-emitter saturation voltage of 1.6V at 25°C and 50A, a gate-emitter threshold voltage range of 3.2 to 4.8V, and a total gate charge of 120nC. It is qualified according to JEDEC standards and is RoHS compliant.
Manufacturer: Infineon Technologies
Win Source Part Number: 874427-IGW50N65F5
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 874427-IGW50N65F5 |
| Product Name | IGBTs - Single - IGW50N65F5 |
| Package Type | SOT3 |