Discrete IGBT without Anti-Parallel Diode
IGBT 600V 40A TO262 Product overview: IRG4BC40W-LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40W-LPBF can be used for catalog matching and distributor lookup.
IGBT 600V 40A 160W Through Hole TO-262
Manufacturer: Infineon Technologies
Win Source Part Number: 803796-IRG4BC40W-LPB
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 160W
Current - Collector Pulsed (Icm): 160A
Switching Energy: 110μJ (on), 230μJ (off)
Input Type: Standard
Gate Charge: 98nC
Test Condition: 480V, 20A, 10Ohm, 15V
Part Status: Last Time Buy
Supplier Device Package: TO-262
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 20A
Td (on/off) at 25°C: 27ns/100ns
IRG4BC40 - DISCRETE IGBT WITHOUT
IGBT Transistors 600V Warp 60-150kHz
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4BC40W-LPBF | 279-IRG4BC40W-LPBF | IRG4BC40W-LPBF-ND | 803796-IRG4BC40W-LPBF | IRG4BC40W-LPBF | IRG4BC40W-LPBF |
| Product Name | 600V 40A IGBT Transistor | Single IGBTs | IGBTs - Single - IRG4BC40W-LPBF | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| Package Type | TO-262 | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 |