onsemi IGBTs - Single - FGH40T65SHDF-F155 FGH40T65SHDF-F155

Description
IGBT, 650V, 40A Field Stop Trench
Request a Quote Datasheet
Description
IGBT, 650V, 40A Field Stop Trench
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGH40T65SHDF-F155 - Rochester Electronics
Newburyport, MA, United States
IGBT, 650V, 40A Field Stop Trench

IGBT, 650V, 40A Field Stop Trench

Supplier's Site Datasheet
IGBTs - Single - FGH40T65SHDF-F155 - 919097-FGH40T65SHDF-F155 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH40T65SHDF-F155
919097-FGH40T65SHDF-F155
IGBTs - Single - FGH40T65SHDF-F155 919097-FGH40T65SHDF-F155
Manufacturer: ON Semiconductor Win Source Part Number: 919097-FGH40T65SHDF- F155 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Field Stop 650 V 80 A 268 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: FGH40 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FGH40T65SHDF_F155, FGH40T65SHDF_F155-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 919097-FGH40T65SHDF-F155
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: FGH40
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FGH40T65SHDF_F155, FGH40T65SHDF_F155-ND

Buy Now Datasheet
Single IGBTs - FGH40T65SHDF-F155-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 650V 80A 268W Through Hole TO-247-3

IGBT Field Stop 650V 80A 268W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V IGBT Transistor
279-FGH40T65SHDF-F155
650V IGBT Transistor 279-FGH40T65SHDF-F155
IGBTs 650V FS Gen3 Trench IGBT Product overview: FGH40T65SHDF-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHDF-F15 5 can be used for catalog matching and distributor lookup.

IGBTs 650V FS Gen3 Trench IGBT Product overview: FGH40T65SHDF-F155 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40T65SHDF-F155 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGH40T65SHDF-F155
IGBT Transistors FGH40T65SHDF-F155
IGBT Transistors 650V FS Gen3 Trench IGBT

IGBT Transistors 650V FS Gen3 Trench IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH40T65SHDF-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH40T65SHDF-F155
Discrete Semiconductor Products - Transistors - IGBTs FGH40T65SHDF-F155
IGBT FIELD STOP 650V 80A TO247-3

IGBT FIELD STOP 650V 80A TO247-3

Supplier's Site
Single IGBTs FGH40T65SHDF-F155
IGBT FIELD STOP 650V 80A TO247-3

IGBT FIELD STOP 650V 80A TO247-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FGH40T65SHDF-F155 919097-FGH40T65SHDF-F155 FGH40T65SHDF-F155-ND 279-FGH40T65SHDF-F155 FGH40T65SHDF-F155 FGH40T65SHDF-F155 FGH40T65SHDF-F155
Product Name IGBTs - Single - FGH40T65SHDF-F155 Single IGBTs 650V IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
Package Type TO-247; TO-247 3L TO-247; SOT3; TO-247-3 TO-247; TO-247-3 Tube TO-247; TO-247-3
Packing Method Tube; Tube Tube Tube Tube; Tube
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data