onsemi 650 V 40 A IGBT Transistor FGA40T65SHDF

Description
IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA40T65SHDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65SHDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA40T65SHDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65SHDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 40 A IGBT Transistor
279-FGA40T65SHDF
650 V 40 A IGBT Transistor 279-FGA40T65SHDF
IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA40T65SHDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65SHDF can be used for catalog matching and distributor lookup.

IGBTs IGBT, 650 V, 40 A Field Stop Trench Product overview: FGA40T65SHDF from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGA40T65SHDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - FGA40T65SHDF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGA40T65SHDF-ND
Single IGBTs FGA40T65SHDF-ND
IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN

IGBT Trench Field Stop 650V 80A 268W Through Hole TO-3PN

Buy Now Datasheet
 - FGA40T65SHDF - Rochester Electronics
Newburyport, MA, United States
IGBT, 650 V, 40 A Field Stop Trench

IGBT, 650 V, 40 A Field Stop Trench

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1013901-FGA40T65SHDF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1013901-FGA40T65SHDF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1013901-FGA40T65SHDF
Win Source Part Number: 1013901-FGA40T65SHDF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Power - Max: 268 W Reverse Recovery Time (trr): 101 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.81V @ 15V, 40A Switching Energy: 1.22mJ (on), 440µJ (off) Input Type: Standard Gate Charge: 68 nC Td (on/off) @ 25°C: 18ns/64ns Test Condition: 400V, 40A, 6Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3PN Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FGA40T65SHDF,ON SFSCFGA40T65SHDF

Win Source Part Number: 1013901-FGA40T65SHDF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Power - Max: 268 W
Reverse Recovery Time (trr): 101 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.81V @ 15V, 40A
Switching Energy: 1.22mJ (on), 440µJ (off)
Input Type: Standard
Gate Charge: 68 nC
Td (on/off) @ 25°C: 18ns/64ns
Test Condition: 400V, 40A, 6Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3PN
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FGA40T65SHDF,ONSFSCFGA40T65SHDF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGA40T65SHDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGA40T65SHDF
Discrete Semiconductor Products - Transistors - IGBTs FGA40T65SHDF
IGBT TRENCH/FS 650V 80A TO3PN

IGBT TRENCH/FS 650V 80A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
FGA40T65SHDF
IGBT Transistors FGA40T65SHDF
IGBT Transistors FS3TIGBT TO3PN 40A 650V

IGBT Transistors FS3TIGBT TO3PN 40A 650V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGA40T65SHDF FGA40T65SHDF-ND FGA40T65SHDF 1013901-FGA40T65SHDF FGA40T65SHDF FGA40T65SHDF
Product Name 650 V 40 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 268 milliwatts
Package Type Tube TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3L TO-3; SOT3
Packing Method Tube Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data